Vishay Intertechnology, Inc. Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW15360R0JB14

Description
Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW15360R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW15360R0JB14
Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW15360R0JB14
Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW15360R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW15360R0JB14-ND
Through Hole Resistors CPW15360R0JB14-ND
360 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

360 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW15360R0JB14 CPW15360R0JB14-ND
Product Name Res Wirewound 360 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details