Vishay Intertechnology, Inc. RES WW 15K 15W 10% CPW15315K5

Description
RES WW 15K 15W 10%
Request a Quote
Description
RES WW 15K 15W 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES WW 15K 15W 10% - CPW15315K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 15K 15W 10%
CPW15315K5
RES WW 15K 15W 10% CPW15315K5
RES WW 15K 15W 10%

RES WW 15K 15W 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPW15315K5
Product Name RES WW 15K 15W 10%
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details