Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk CPW152R000JB14

Description
Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW152R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW152R000JB14
Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk CPW152R000JB14
Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW152R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW152R000JB14-ND
Through Hole Resistors CPW152R000JB14-ND
2 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW152R000JB14 CPW152R000JB14-ND
Product Name Res Wirewound 2 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details