Vishay Intertechnology, Inc. Wirewound Resistors 20K Ohm 1% 15W CPW1520K00FE31

Description
Wirewound Resistors 20K Ohm 1% 15W
Request a Quote Datasheet
Description
Wirewound Resistors 20K Ohm 1% 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 20K Ohm 1% 15W - CPW1520K00FE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 20K Ohm 1% 15W
CPW1520K00FE31
Wirewound Resistors 20K Ohm 1% 15W CPW1520K00FE31
Wirewound Resistors 20K Ohm 1% 15W

Wirewound Resistors 20K Ohm 1% 15W

Supplier's Site
Through Hole Resistors - CPW1520K00FE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1520K00FE31-ND
Through Hole Resistors CPW1520K00FE31-ND
20 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

20 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1520K00FE31 CPW1520K00FE31-ND
Product Name Wirewound Resistors 20K Ohm 1% 15W Through Hole Resistors
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- %
Power Rating 15 watts 15 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers