Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1515R00JB143

Description
Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1515R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1515R00JB143
Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1515R00JB143
Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1515R00JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1515R00JB143-ND
Through Hole Resistors CPW1515R00JB143-ND
15 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1515R00JB143 CPW1515R00JB143-ND
Product Name Res Wirewound 15 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers