Vishay Intertechnology, Inc. Wirewound Resistors - CPW15-3 30K 5

Description
Wirewound Resistors - Through Hole 30Kohms 5% 15watts
Request a Quote
Description
Wirewound Resistors - Through Hole 30Kohms 5% 15watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPW15-3 30K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPW15-3 30K 5
Wirewound Resistors - CPW15-3 30K 5
Wirewound Resistors - Through Hole 30Kohms 5% 15watts

Wirewound Resistors - Through Hole 30Kohms 5% 15watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPW15-3 30K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers