Vishay Intertechnology, Inc. Through Hole Resistors CPW10R3300FB14

Description
330 mOhms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW10R3300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW10R3300FB14-ND
Through Hole Resistors CPW10R3300FB14-ND
330 mOhms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

330 mOhms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 330m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW10R3300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW10R3300FB14
Res Wirewound 330m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CPW10R3300FB14
Res Wirewound 330m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW10R3300FB14-ND CPW10R3300FB14
Product Name Through Hole Resistors Res Wirewound 330m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers