Vishay Intertechnology, Inc. Through Hole Resistors CPW107R500JB143

Description
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW107R500JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW107R500JB143-ND
Through Hole Resistors CPW107R500JB143-ND
7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

7.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 7.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW107R500JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW107R500JB143
Res Wirewound 7.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW107R500JB143
Res Wirewound 7.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW107R500JB143-ND CPW107R500JB143
Product Name Through Hole Resistors Res Wirewound 7.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers