Vishay Intertechnology, Inc. Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW106K800GB14

Description
Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW106K800GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW106K800GB14
Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW106K800GB14
Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW106K800GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW106K800GB14-ND
Through Hole Resistors CPW106K800GB14-ND
6.8 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW106K800GB14 CPW106K800GB14-ND
Product Name Res Wirewound 6.8K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details