Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1068R00GB143

Description
Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1068R00GB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1068R00GB143
Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1068R00GB143
Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1068R00GB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1068R00GB143-ND
Through Hole Resistors CPW1068R00GB143-ND
68 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

68 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1068R00GB143 CPW1068R00GB143-ND
Product Name Res Wirewound 68 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details