Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW105R100JB143

Description
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW105R100JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW105R100JB143
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW105R100JB143
Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW105R100JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW105R100JB143-ND
Through Hole Resistors CPW105R100JB143-ND
5.1 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

5.1 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW105R100JB143 CPW105R100JB143-ND
Product Name Res Wirewound 5.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details