Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW104R000FB313

Description
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW104R000FB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW104R000FB313
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW104R000FB313
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW104R000FB313-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW104R000FB313-ND
Through Hole Resistors CPW104R000FB313-ND
4 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW104R000FB313 CPW104R000FB313-ND
Product Name Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details