4 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW104R000FB143-ND | CPW104R000FB143 |
| Product Name | Through Hole Resistors | Res Wirewound 4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 4 ohms |