Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW103R300JE31

Description
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW103R300JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW103R300JE31
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW103R300JE31
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW103R300JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW103R300JE31-ND
Through Hole Resistors CPW103R300JE31-ND
3.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW103R300JE31 CPW103R300JE31-ND
Product Name Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details