Vishay Intertechnology, Inc. Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW103R010FE31

Description
Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW103R010FE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW103R010FE31
Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CPW103R010FE31
Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW103R010FE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW103R010FE31-ND
Through Hole Resistors CPW103R010FE31-ND
3.01 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.01 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW103R010FE31 CPW103R010FE31-ND
Product Name Res Wirewound 3.01 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers