Vishay Intertechnology, Inc. Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW102K700JB14

Description
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW102K700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW102K700JB14
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW102K700JB14
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW102K700JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW102K700JB14-ND
Through Hole Resistors CPW102K700JB14-ND
2.7 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2.7 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW102K700JB14 CPW102K700JB14-ND
Product Name Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers