Vishay Intertechnology, Inc. CPW-10-3 2.5K 10% B14 CPW102K500KB143

Description
CPW-10-3 2.5K 10% B14
Request a Quote Datasheet
Description
CPW-10-3 2.5K 10% B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPW-10-3 2.5K 10% B14 - CPW102K500KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPW-10-3 2.5K 10% B14
CPW102K500KB143
CPW-10-3 2.5K 10% B14 CPW102K500KB143
CPW-10-3 2.5K 10% B14

CPW-10-3 2.5K 10% B14

Supplier's Site
Through Hole Resistors - CPW102K500KB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW102K500KB143-ND
Through Hole Resistors CPW102K500KB143-ND
2.5 kOhms ±10% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2.5 kOhms ±10% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW102K500KB143 CPW102K500KB143-ND
Product Name CPW-10-3 2.5K 10% B14 Through Hole Resistors
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details