Vishay Intertechnology, Inc. Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1025K00KB143

Description
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1025K00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1025K00KB143
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1025K00KB143
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1025K00KB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1025K00KB143-ND
Through Hole Resistors CPW1025K00KB143-ND
25 kOhms ±10% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

25 kOhms ±10% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1025K00KB143 CPW1025K00KB143-ND
Product Name Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details