Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1022R00GB14

Description
Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1022R00GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1022R00GB14
Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1022R00GB14
Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1022R00GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1022R00GB14-ND
Through Hole Resistors CPW1022R00GB14-ND
22 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

22 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1022R00GB14 CPW1022R00GB14-ND
Product Name Res Wirewound 22 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details