Vishay Intertechnology, Inc. Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1022K00GB14

Description
Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1022K00GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1022K00GB14
Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1022K00GB14
Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1022K00GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1022K00GB14-ND
Through Hole Resistors CPW1022K00GB14-ND
22 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

22 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1022K00GB14 CPW1022K00GB14-ND
Product Name Res Wirewound 22K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers