Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW10220R0GB143

Description
Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW10220R0GB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW10220R0GB143
Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW10220R0GB143
Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW10220R0GB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW10220R0GB143-ND
Through Hole Resistors CPW10220R0GB143-ND
220 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

220 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW10220R0GB143 CPW10220R0GB143-ND
Product Name Res Wirewound 220 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details