Res Wirewound 15K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
15 kOhms ±3% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW1015K00HB143 | CPW1015K00HB143-ND |
| Product Name | Res Wirewound 15K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C |
| Power Rating | 10 watts | 10 watts |