Vishay Intertechnology, Inc. 10W,10,10%,BULK CPW1010R00FB14

Description
10W,10,10%,BULK
Request a Quote Datasheet
Description
10W,10,10%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,10,10%,BULK - CPW1010R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,10,10%,BULK
CPW1010R00FB14
10W,10,10%,BULK CPW1010R00FB14
10W,10,10%,BULK

10W,10,10%,BULK

Supplier's Site
Through Hole Resistors - CPW1010R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1010R00FB14-ND
Through Hole Resistors CPW1010R00FB14-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1010R00FB14 CPW1010R00FB14-ND
Product Name 10W,10,10%,BULK Through Hole Resistors
Tolerance 10 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details