Vishay Intertechnology, Inc. Through Hole Resistors CPW10100R0FE31

Description
100 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW10100R0FE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW10100R0FE31-ND
Through Hole Resistors CPW10100R0FE31-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW10100R0FE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW10100R0FE31
Res Wirewound 100 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW10100R0FE31
Res Wirewound 100 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW10100R0FE31-ND CPW10100R0FE31
Product Name Through Hole Resistors Res Wirewound 100 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers