Vishay Intertechnology, Inc. Wirewound Resistors - CPW10-3 15K 3

Description
Wirewound Resistors - Through Hole 15Kohms 3%
Request a Quote
Description
Wirewound Resistors - Through Hole 15Kohms 3%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPW10-3 15K 3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPW10-3 15K 3
Wirewound Resistors - CPW10-3 15K 3
Wirewound Resistors - Through Hole 15Kohms 3%

Wirewound Resistors - Through Hole 15Kohms 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPW10-3 15K 3
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers