Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW07500R0FE14

Description
Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW07500R0FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW07500R0FE14
Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW07500R0FE14
Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW07500R0FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW07500R0FE14-ND
Through Hole Resistors CPW07500R0FE14-ND
500 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

500 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW07500R0FE14 CPW07500R0FE14-ND
Product Name Res Wirewound 500 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details