Vishay Intertechnology, Inc. Through Hole Resistors CPW074R700JB143

Description
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW074R700JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW074R700JB143-ND
Through Hole Resistors CPW074R700JB143-ND
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.7 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW074R700JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW074R700JB143
Res Wirewound 4.7 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CPW074R700JB143
Res Wirewound 4.7 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW074R700JB143-ND CPW074R700JB143
Product Name Through Hole Resistors Res Wirewound 4.7 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details