Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CPW073R900JB143

Description
Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW073R900JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW073R900JB143
Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CPW073R900JB143
Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW073R900JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW073R900JB143-ND
Through Hole Resistors CPW073R900JB143-ND
3.9 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.9 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW073R900JB143 CPW073R900JB143-ND
Product Name Res Wirewound 3.9 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details