Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0733R00HB143

Description
Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0733R00HB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0733R00HB143
Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0733R00HB143
Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0733R00HB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0733R00HB143-ND
Through Hole Resistors CPW0733R00HB143-ND
33 Ohms ±3% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

33 Ohms ±3% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0733R00HB143 CPW0733R00HB143-ND
Product Name Res Wirewound 33 Ohm 3% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details