Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CPW071R000JB14

Description
Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW071R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW071R000JB14
Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CPW071R000JB14
Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW071R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW071R000JB14-ND
Through Hole Resistors CPW071R000JB14-ND
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW071R000JB14 CPW071R000JB14-ND
Product Name Res Wirewound 1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers