Vishay Intertechnology, Inc. Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0712K70FE14

Description
Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0712K70FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0712K70FE14
Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0712K70FE14
Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0712K70FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0712K70FE14-ND
Through Hole Resistors CPW0712K70FE14-ND
12.7 kOhms ±1% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

12.7 kOhms ±1% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0712K70FE14 CPW0712K70FE14-ND
Product Name Res Wirewound 12K Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers