Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R6800FE14

Description
Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW05R6800FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW05R6800FE14
Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R6800FE14
Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05R6800FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05R6800FE14-ND
Through Hole Resistors CPW05R6800FE14-ND
680 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

680 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05R6800FE14 CPW05R6800FE14-ND
Product Name Res Wirewound 680m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details