Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R2500FB313

Description
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW05R2500FB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW05R2500FB313
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R2500FB313
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05R2500FB313-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05R2500FB313-ND
Through Hole Resistors CPW05R2500FB313-ND
250 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

250 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05R2500FB313 CPW05R2500FB313-ND
Product Name Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details