Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0568R00FE14

Description
Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0568R00FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0568R00FE14
Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0568R00FE14
Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0568R00FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0568R00FE14-ND
Through Hole Resistors CPW0568R00FE14-ND
68 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

68 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0568R00FE14 CPW0568R00FE14-ND
Product Name Res Wirewound 68 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers