Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW055R000KB14

Description
Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW055R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW055R000KB14
Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW055R000KB14
Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW055R000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW055R000KB14-ND
Through Hole Resistors CPW055R000KB14-ND
5 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

5 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW055R000KB14 CPW055R000KB14-ND
Product Name Res Wirewound 5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details