Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW055R000JB143

Description
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW055R000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW055R000JB143
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW055R000JB143
Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW055R000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW055R000JB143-ND
Through Hole Resistors CPW055R000JB143-ND
5 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

5 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW055R000JB143 CPW055R000JB143-ND
Product Name Res Wirewound 5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers