Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW055R000FE14

Description
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW055R000FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW055R000FE14
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW055R000FE14
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW055R000FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW055R000FE14-ND
Through Hole Resistors CPW055R000FE14-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW055R000FE14 CPW055R000FE14-ND
Product Name Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details