Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05500R0FB14

Description
Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW05500R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW05500R0FB14
Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05500R0FB14
Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05500R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05500R0FB14-ND
Through Hole Resistors CPW05500R0FB14-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05500R0FB14 CPW05500R0FB14-ND
Product Name Res Wirewound 500 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details