Vishay Intertechnology, Inc. WW RES,4.7K,5%,BULK,HAZMAT CPW054K700JE143

Description
WW RES,4.7K,5%,BULK,HAZ MAT
Request a Quote Datasheet
Description
WW RES,4.7K,5%,BULK,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WW RES,4.7K,5%,BULK,HAZMAT - CPW054K700JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
WW RES,4.7K,5%,BULK,HAZMAT
CPW054K700JE143
WW RES,4.7K,5%,BULK,HAZMAT CPW054K700JE143
WW RES,4.7K,5%,BULK,HAZ MAT

WW RES,4.7K,5%,BULK,HAZMAT

Supplier's Site
Through Hole Resistors - CPW054K700JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW054K700JE143-ND
Through Hole Resistors CPW054K700JE143-ND
4.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW054K700JE143 CPW054K700JE143-ND
Product Name WW RES,4.7K,5%,BULK,HAZMAT Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details