Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05470R0GB143

Description
Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW05470R0GB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW05470R0GB143
Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05470R0GB143
Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05470R0GB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05470R0GB143-ND
Through Hole Resistors CPW05470R0GB143-ND
470 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

470 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05470R0GB143 CPW05470R0GB143-ND
Product Name Res Wirewound 470 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details