Vishay Intertechnology, Inc. Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0545R00JB14

Description
Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0545R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0545R00JB14
Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0545R00JB14
Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0545R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0545R00JB14-ND
Through Hole Resistors CPW0545R00JB14-ND
45 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

45 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0545R00JB14 CPW0545R00JB14-ND
Product Name Res Wirewound 45 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details