Vishay Intertechnology, Inc. Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05400R0FB14

Description
Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW05400R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW05400R0FB14
Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05400R0FB14
Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05400R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05400R0FB14-ND
Through Hole Resistors CPW05400R0FB14-ND
400 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

400 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05400R0FB14 CPW05400R0FB14-ND
Product Name Res Wirewound 400 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details