Vishay Intertechnology, Inc. Through Hole Resistors CPW053K750JB143

Description
3.75 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.75 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW053K750JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW053K750JB143-ND
Through Hole Resistors CPW053K750JB143-ND
3.75 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.75 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.75K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW053K750JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.75K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW053K750JB143
Res Wirewound 3.75K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW053K750JB143
Res Wirewound 3.75K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.75K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW053K750JB143-ND CPW053K750JB143
Product Name Through Hole Resistors Res Wirewound 3.75K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers