Vishay Intertechnology, Inc. Through Hole Resistors CPW052R700JE143

Description
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW052R700JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW052R700JE143-ND
Through Hole Resistors CPW052R700JE143-ND
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
5W,2.7,5%,SPECIAL,BULK,RoHS Compliant - CPW052R700JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,2.7,5%,SPECIAL,BULK,RoHS Compliant
CPW052R700JE143
5W,2.7,5%,SPECIAL,BULK,RoHS Compliant CPW052R700JE143
5W,2.7,5%,SPECIAL,BU LK,RoHS Compliant

5W,2.7,5%,SPECIAL,BULK,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW052R700JE143-ND CPW052R700JE143
Product Name Through Hole Resistors 5W,2.7,5%,SPECIAL,BULK,RoHS Compliant
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers