Res Wirewound 22 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
22 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW0522R00FB14 | CPW0522R00FB14-ND |
| Product Name | Res Wirewound 22 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C |
| Power Rating | 5 watts | 5 watts |