Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0515R00JB31

Description
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0515R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0515R00JB31
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0515R00JB31
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0515R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0515R00JB31-ND
Through Hole Resistors CPW0515R00JB31-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0515R00JB31 CPW0515R00JB31-ND
Product Name Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details