Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0510R00GB143

Description
Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0510R00GB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0510R00GB143
Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0510R00GB143
Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0510R00GB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0510R00GB143-ND
Through Hole Resistors CPW0510R00GB143-ND
10 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

10 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0510R00GB143 CPW0510R00GB143-ND
Product Name Res Wirewound 10 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details