Vishay Intertechnology, Inc. Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CPW03R4000FB313

Description
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW03R4000FB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW03R4000FB313
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CPW03R4000FB313
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW03R4000FB313-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW03R4000FB313-ND
Through Hole Resistors CPW03R4000FB313-ND
400 mOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

400 mOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW03R4000FB313 CPW03R4000FB313-ND
Product Name Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details