Vishay Intertechnology, Inc. Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CPW03R4000FB143

Description
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW03R4000FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW03R4000FB143
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CPW03R4000FB143
Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW03R4000FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW03R4000FB143-ND
Through Hole Resistors CPW03R4000FB143-ND
400 mOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

400 mOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW03R4000FB143 CPW03R4000FB143-ND
Product Name Res Wirewound 400m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details