561 Ohms ±2% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Res Wirewound 561 Ohm 2% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW03561R0GB14-ND | CPW03561R0GB14 |
| Product Name | Through Hole Resistors | Res Wirewound 561 Ohm 2% 3W ¦30ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 561 ohms |